The MOC8102300W is a phototransistor optocoupler in a black package with VDE approval, consisting of a gallium arsenide IR emitter coupled to an NPN phototransistor in a 6-pin dual in-line package. It is rated for a collector-emitter voltage of 30 V, a continuous forward current of 100 mA, and an isolation voltage of 5300 Vac (rms) for 1 minute. The device meets UL and VDE safety standards, with a current transfer ratio between 73% and 117% at 10 mA forward current. It is designed for applications requiring electrical isolation, such as power supply regulators, digital logic interfaces, and industrial controls.
Transistor Optocoupler, 5.3kV Isolation, 30V VCEO, 100mA IF, PDIP Product overview: MOC8102300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8102300W can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8102300W |
| Product Name | 5.3kV 30V 100mA Bipolar Transistor |
| IC(max) | 50 milliamps |