Win Source Part Number: 1079828-MOC8102300
Category: Isolators>Optoisolat
Package: Tube
Standard Package: 1,000
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 100 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 1µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 73% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 117% @ 10mA
Turn On / Turn Off Time (Typ): 2µs, 3µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): CNY17-2; 4N33; 4N26X; 4N35X; H11B3; 4N35;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: FAIFSCMOC8102300,215
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1079828-MOC8102300 |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |