The MOC8100-M is a six-pin dual in-line package optocoupler containing a gallium arsenide infrared emitting diode and a silicon phototransistor, designed for electrical isolation in applications such as power supply regulators, digital logic inputs, and industrial controls. It features a white package with 7500 V peak input-output isolation voltage, a collector-emitter breakdown voltage of 30 V, and a maximum continuous forward input current of 60 mA. The device has a typical current transfer ratio of 50% at 1 mA input current and 5 V collector-emitter voltage, with turn-on and turn-off times of 20 µs and rise/fall times of 2 µs under specified conditions. It is UL and VDE recognized, with total device power dissipation of 250 mW at 25°C and derated above 25°C by 2.94 mW/°C.
OPTOISO 7.5KV TRANS W/BASE 6DIP Product overview: MOC8100M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8100M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8100M |
| Product Name | 7.5KV Bipolar Transistor |
| Package Type | Tube |