onsemi Optoisolators - Transistor, Photovoltaic Output - MOC8080 MOC8080

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789081-MOC8080 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3.5μs, 25μs Part Status: Obsolete(EOL) Family Name: MOC8080 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 55V Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): TIL189-3; TIL189-2; 4N32-1; TIL189-1; Introduction Date: June 29, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789081-MOC8080 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3.5μs, 25μs Part Status: Obsolete(EOL) Family Name: MOC8080 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 55V Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): TIL189-3; TIL189-2; 4N32-1; TIL189-1; Introduction Date: June 29, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC8080 - 789081-MOC8080 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8080
789081-MOC8080
Optoisolators - Transistor, Photovoltaic Output - MOC8080 789081-MOC8080
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789081-MOC8080 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3.5μs, 25μs Part Status: Obsolete(EOL) Family Name: MOC8080 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 55V Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): TIL189-3; TIL189-2; 4N32-1; TIL189-1; Introduction Date: June 29, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789081-MOC8080
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3.5μs, 25μs
Part Status: Obsolete(EOL)
Family Name: MOC8080
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 55V
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): TIL189-3; TIL189-2; 4N32-1; TIL189-1;
Introduction Date: June 29, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-MOC8080
Bipolar Transistor 903-MOC8080
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8080 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8080 can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8080 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 789081-MOC8080 903-MOC8080
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC8080 Bipolar Transistor
TJ -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BSP61E6327HTSA1 - 770431-BSP61E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP
IC(max) 0.0100 milliamps
TJ 150 C (302 F)
View Details
5 suppliers
Bipolar Transistors - 1221268 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846BW/DG/B2,135-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers