onsemi Optoisolators - Transistor, Photovoltaic Output - MOC8050TVM MOC8050TVM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789080-MOC8050TVM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 8.5μs, 95μs Family Name: MOC8050M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 500% @ 10mA Alternative Parts (Cross-Reference): MOC8050-X016; NTE3044; NTE3045; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789080-MOC8050TVM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 8.5μs, 95μs Family Name: MOC8050M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 500% @ 10mA Alternative Parts (Cross-Reference): MOC8050-X016; NTE3044; NTE3045; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC8050TVM - 789080-MOC8050TVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8050TVM
789080-MOC8050TVM
Optoisolators - Transistor, Photovoltaic Output - MOC8050TVM 789080-MOC8050TVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789080-MOC8050TVM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 8.5μs, 95μs Family Name: MOC8050M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 500% @ 10mA Alternative Parts (Cross-Reference): MOC8050-X016; NTE3044; NTE3045; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789080-MOC8050TVM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 8.5μs, 95μs
Family Name: MOC8050M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 80V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 500% @ 10mA
Alternative Parts (Cross-Reference): MOC8050-X016; NTE3044; NTE3045;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-MOC8050TVM
Bipolar Transistor 903-MOC8050TVM
Transistor Output Optocouplers Photodarlington Product overview: MOC8050TVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8050TVM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Photodarlington Product overview: MOC8050TVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8050TVM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 789080-MOC8050TVM 903-MOC8050TVM
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC8050TVM Bipolar Transistor
TJ -40 to 100 C (-40 to 212 F)
Package Type SOT3 Bulk
Packing Method Tube; Tube Bulk
Unlock Full Specs
to access all available technical data