The MOC8050M is a 6-pin DIP photodarlington optocoupler with a gallium arsenide infrared LED coupled to a silicon photodarlington transistor, designed for electrical isolation in applications such as interfaces, programmable controllers, and portable electronics. The device has no base connection to improve noise immunity and is packaged in a PDIP6 case with a creepage and clearance of at least 7 mm. It provides a minimum current transfer ratio of 500% at 10 mA forward current and a collector-emitter breakdown voltage of 80 V. Safety certifications include UL1577 with 4,170 VAC RMS for one minute and compliance with DIN-EN/IEC60747-5-5 for 850 V peak working insulation voltage. The maximum operating temperature is 100°C, and it is a Pb-free device.
Transistor Output Optocouplers Photodarlington Product overview: MOC8050SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8050SR2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8050SR2M |
| Product Name | Bipolar Transistor |
| Package Type | Reel |