The MOC8050 is a photodarlington optocoupler with a gallium arsenide infrared LED and a silicon darlington phototransistor, designed for electrical isolation and signal transmission between circuits of different potentials. It is packaged in a 6-pin SMD configuration with dimensions of 0.350 in (8.89 mm) by 0.240 in (6.10 mm). The device has a minimum collector-emitter breakdown voltage of 80 V, a continuous collector current rating of 150 mA, and an input-output isolation voltage of 5300 Vac(rms). It meets UL recognition File E90700 with a minimum current transfer ratio of 500% at an input current of 10 mA and collector-emitter voltage of 1.5 V. The operating temperature range is -55°C to +100°C.
OPTOISO 5.3KV DARLINGTON 6-SMD Product overview: MOC8050SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8050SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8050SD |
| Product Name | SMD 5.3KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |