onsemi Optoisolators - Transistor, Photovoltaic Output - MOC8050300W MOC8050300W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885543-MOC8050300W Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: MOC805 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885543-MOC8050300W Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: MOC805 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC8050300W - 885543-MOC8050300W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8050300W
885543-MOC8050300W
Optoisolators - Transistor, Photovoltaic Output - MOC8050300W 885543-MOC8050300W
Manufacturer: ON Semiconductor Win Source Part Number: 885543-MOC8050300W Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: MOC805 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 885543-MOC8050300W
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.400", 10.16mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MOC805
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-MOC8050300W
Bipolar Transistor 903-MOC8050300W
Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Product overview: MOC8050300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8050300W can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Product overview: MOC8050300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8050300W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 885543-MOC8050300W 903-MOC8050300W
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC8050300W Bipolar Transistor
TJ -55 to 100 C (-67 to 212 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data