Manufacturer: ON Semiconductor
Win Source Part Number: 808145-MOC8050
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 500% at 10mA
Turn On / Turn Off Time (Typ): 3.5μs, 95μs
Part Status: Obsolete (End Of Life)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Transistor Output Optocouplers Optocoupler Photodarlington Product overview: MOC8050 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8050 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 808145-MOC8050 | 903-MOC8050 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC8050 | Bipolar Transistor |
| TJ | -55 to 100 C (-67 to 212 F) | -40 C (-40 F) |