onsemi Optocoupler, Photodarlington O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi MOC8050-M

Description
OPTOCOUPLER, PHOTODARLINGTON O/P, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Description
OPTOCOUPLER, PHOTODARLINGTON O/P, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Photodarlington O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi - 48F4740 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi
48F4740
Optocoupler, Photodarlington O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi 48F4740
OPTOCOUPLER, PHOTODARLINGTON O/P, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON O/P, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 48F4740
Product Name Optocoupler, Photodarlington O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 7767680 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details