Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789079-MOC8030W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3.5μs, 95μs
Part Status: Obsolete(EOL)
Family Name: MOC8030
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 80V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 300% @ 10mA
Alternative Parts (Cross-Reference): IL55B-X006; MOC8050-X006; IL56B; NTE3045;
Introduction Date: April 05, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
OPTOISO 5.3KV DARLINGTON 6-DIP / Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Product overview: MOC8030W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8030W can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 789079-MOC8030W | 903-MOC8030W |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC8030W | 5.3KV DIP Bipolar Transistor |
| TJ | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |