The MOC8030 and MOC8050 are photodarlington optocouplers with a gallium arsenide infrared LED coupled to a silicon darlington phototransistor, designed for electrical isolation in applications such as I/O interfaces, programmable controllers, and solid-state relays. The MOC8030SD variant features a surface-mount package with lead bend, measuring 8.89 mm by 7.62 mm, and complies with UL 94 V-0 and is recognized under UL File E90700. It supports an input-forward current of 60 mA, a collector-emitter voltage of 80 V, and an isolation voltage of 5300 Vac(rms). The current transfer ratio is minimum 300% at 10 mA input current, and the operating temperature range is from -55°C to +100°C.
Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP SMD Black T/R Product overview: MOC8030SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8030SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8030SD |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 150 milliamps |