onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output MOC80303S

Description
Win Source Part Number: 1079818-MOC80303S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 300% @ 10mA Voltage - Output (Max): 80V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC80303S-NDR Base Product Number: MOC803 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1079818-MOC80303S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 300% @ 10mA Voltage - Output (Max): 80V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC80303S-NDR Base Product Number: MOC803 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1079818-MOC80303S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1079818-MOC80303S
Isolators - Optoisolators - Transistor, Photovoltaic Output 1079818-MOC80303S
Win Source Part Number: 1079818-MOC80303S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 300% @ 10mA Voltage - Output (Max): 80V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC80303S-NDR Base Product Number: MOC803 Product Status: Obsolete

Win Source Part Number: 1079818-MOC80303S
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.15V
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 300% @ 10mA
Voltage - Output (Max): 80V
Turn On / Turn Off Time (Typ): 3.5µs, 95µs
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: MOC80303S-NDR
Base Product Number: MOC803
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079818-MOC80303S
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1035224-1EDC60H12AHXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Signal Conditioners - 2408032 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx/ATEX
Inputs Current
View Details
3 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47K-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details