The MOC8030 is a photodarlington optocoupler with no base connection, designed for electrical isolation and signal transmission between circuits of different potentials. It features a gallium arsenide infrared LED coupled to a silicon darlington phototransistor in a 6-pin PDIP package. The device has an input-output isolation voltage of 5300 Vac(rms), a collector-emitter breakdown voltage of 80 V, and a minimum current transfer ratio of 300% with an input current of 10 mA. It is recognized by Underwriters Laboratory under File # E90700 and meets UL 94 V-0 flammability standards. The operating temperature range is -55°C to +100°C, and the device is not authorized for use in life support systems.
Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Product overview: MOC8030 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8030 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8030 |
| Product Name | Bipolar Transistor |
| IC(max) | 150 milliamps |