onsemi Optoisolators - Transistor, Photovoltaic Output - MOC8030-M MOC8030-M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885542-MOC8030-M Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MOC803 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885542-MOC8030-M Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MOC803 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC8030-M - 885542-MOC8030-M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8030-M
885542-MOC8030-M
Optoisolators - Transistor, Photovoltaic Output - MOC8030-M 885542-MOC8030-M
Manufacturer: ON Semiconductor Win Source Part Number: 885542-MOC8030-M Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MOC803 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 885542-MOC8030-M
Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MOC803
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
DIP Bipolar Transistor
903-MOC8030-M
DIP Bipolar Transistor 903-MOC8030-M
OPTOCOUPLER DARL-OUT 6-DIP Product overview: MOC8030-M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8030-M can be used for catalog matching and distributor lookup.

OPTOCOUPLER DARL-OUT 6-DIP Product overview: MOC8030-M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8030-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - MOC8030-M - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOC8030-M
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MOC8030-M
OPTOCOUPLER DARL-OUT 6-DIP

OPTOCOUPLER DARL-OUT 6-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 885542-MOC8030-M 903-MOC8030-M MOC8030-M
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC8030-M DIP Bipolar Transistor Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package Type SOT3; 6-DIP Tube
Unlock Full Specs
to access all available technical data