onsemi Optoisolators - Transistor, Photovoltaic Output - MOC8021SD MOC8021SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927653-MOC8021SD Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: MOC802 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927653-MOC8021SD Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: MOC802 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC8021SD - 927653-MOC8021SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8021SD
927653-MOC8021SD
Optoisolators - Transistor, Photovoltaic Output - MOC8021SD 927653-MOC8021SD
Manufacturer: ON Semiconductor Win Source Part Number: 927653-MOC8021SD Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: MOC802 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 927653-MOC8021SD
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-SMD
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MOC802
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
SMD Bipolar Transistor - 903-MOC8021SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Bipolar Transistor
903-MOC8021SD
SMD Bipolar Transistor 903-MOC8021SD
Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP SMD Black T/R Product overview: MOC8021SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8021SD can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP SMD Black T/R Product overview: MOC8021SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8021SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 927653-MOC8021SD 903-MOC8021SD
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC8021SD SMD Bipolar Transistor
TJ -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data