The MOC8021 is a photodarlington optocoupler with a gallium arsenide infrared LED coupled to a silicon darlington phototransistor, designed for electrical isolation between circuits. It is packaged in a 6-DIP (0.300", 7.62mm) through-hole configuration. The device features a minimum current transfer ratio of 1000% at 10 mA input current and 5 V collector-emitter voltage, and provides an input-output isolation voltage of 5300 Vac(rms). Operating temperature ranges from -55°C to +100°C, with storage temperatures up to +150°C. It meets VDE 0884 isolation standards and is rated for a continuous collector current of 150 mA. The part has no base connection and is suitable for applications including solid state relays, I/O interfaces, and impedance-matching systems.
Manufacturer: ON Semiconductor
Win Source Part Number: 885541-MOC8021
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MOC802
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: MOC8021-NDR, MOC8021QT, MOC8021QT-ND, MOC8021QTT
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 885541-MOC8021 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC8021 |
| TJ | -55 to 100 C (-67 to 212 F) |