onsemi 5.3KV DIP Bipolar Transistor MOC8020W

Description
OPTOISO 5.3KV DARLINGTON 6-DIP / Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8020W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8020W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5.3KV DARLINGTON 6-DIP / Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8020W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8020W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV DIP Bipolar Transistor
903-MOC8020W
5.3KV DIP Bipolar Transistor 903-MOC8020W
OPTOISO 5.3KV DARLINGTON 6-DIP / Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8020W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8020W can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV DARLINGTON 6-DIP / Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8020W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8020W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC8020W - 789078-MOC8020W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8020W
789078-MOC8020W
Optoisolators - Transistor, Photovoltaic Output - MOC8020W 789078-MOC8020W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789078-MOC8020W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3.5μs, 95μs Part Status: Obsolete(EOL) Family Name: MOC8020 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 50V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 500% @ 10mA Vce Saturation (Maximum): 2V Alternative Parts (Cross-Reference): PS2604-M; PS2604; IL66B-1; PS2604-K; Introduction Date: January 14, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789078-MOC8020W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3.5μs, 95μs
Part Status: Obsolete(EOL)
Family Name: MOC8020
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 50V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 500% @ 10mA
Vce Saturation (Maximum): 2V
Alternative Parts (Cross-Reference): PS2604-M; PS2604; IL66B-1; PS2604-K;
Introduction Date: January 14, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-MOC8020W 789078-MOC8020W
Product Name 5.3KV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MOC8020W
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data