onsemi Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi MOC3163-M

Description
OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes
Description
OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi - 72K8908 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi
72K8908
Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi 72K8908
OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 72K8908
Product Name Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi
Input 30mA
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR0401HAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8235BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details