Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789076-MOC3162SR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: IEC/EN/DIN, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3162M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 6-SMD
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3061S(TA)-V; EL3063S1(TA)-V; EL3063S1(TB)-V; VO3062-X017T;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789076-MOC3162SR2VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3162SR2VM |
| Package Type | 6-SMD, Gull Wing |