Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789074-MOC3082FR2VM
Packaging: Reel package
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Triac
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Part Status: Obsolete(EOL)
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3082M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 6-SMD
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3082M-V; EL3081M-V; EL3081-V; EL3083M-V;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789074-MOC3082FR2VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3082FR2VM |
| Package Type | 6-SMD, Gull Wing |