Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789073-MOC3081VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: IEC/EN/DIN, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3081M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 6-DIP
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3081-V; EL3082-V; EL3083-V; EL3082M-V;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789073-MOC3081VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3081VM |
| Package Type | DIP; 6-DIP (0.300", 7.62mm) |