Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225818-MOC3081SR2VM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: IEC/EN/DIN, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3081M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3083S1(TA)-V; EL3083S(TB)-V; EL3081S1(TA)-V;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225818-MOC3081SR2VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3081SR2VM |
| Package Type | 6-SMD, Gull Wing |