onsemi Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi MOC3081-M

Description
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi - 72K8905 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi
72K8905
Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi 72K8905
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 72K8905
Product Name Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi
Input 30mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDB7259YXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 863-SI8233AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details