Manufacturer: ON Semiconductor
Win Source Part Number: 927652-MOC3073M
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Triac Output 4170Vrms Channel 6-PDIP
Package: 6-DIP (0.300", 7.62mm)
Package: Reel - TR
Mounting: Through Hole
Family Name: MOC3073
Categories: Isolators
Case / Package: 6-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: MOC3073M-ND, , 488-MOC3073MCT, 488-MOC3073MTR-ND, 488-MOC3073MTR, 488-MOC3073MDKR, 488-MOC3073MDKR-ND, 488-MOC3073M, 488-MOC3073MCT-ND
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 927652-MOC3073M |
| Product Name | Optoisolators - Triac, SCR Output - MOC3073M |
| Package Type | DIP; 6-PDIP |