onsemi Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi MOC3062-M

Description
OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi - 72K8903 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi
72K8903
Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi 72K8903
OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

Supplier's Site Datasheet
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Dip, 6 Rohs Compliant Onsemi - 47T5402 - Newark, An Avnet Company
Chicago, IL, United States
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Dip, 6 Rohs Compliant Onsemi
47T5402
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Dip, 6 Rohs Compliant Onsemi 47T5402
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 kV, 600 V, DIP, 6 RoHS Compliant: Yes

Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 kV, 600 V, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 72K8903 47T5402
Product Name Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Dip, 6 Rohs Compliant Onsemi
Input 30mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221CC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2537285 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details