Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789068-MOC3051SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: UR, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.18V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 220μA (Typ)
Family Name: MOC3051M
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 6-SMD
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): IL420-X017T; IL420-X017; MOC3052XSM; MOC3052XSMT&R;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789068-MOC3051SVM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3051SVM |
| Package Type | 6-SMD, Gull Wing |