Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789066-MOC3043TM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.400", 10.16mm)
Approvals: UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.25V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 400μA (Typ)
Family Name: MOC3043M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 6-DIP
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3043M; EL3042M; EL3041M; IS421G;
Introduction Date: August 06, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789066-MOC3043TM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3043TM |
| Package Type | DIP; 6-DIP (0.400", 10.16mm) |