onsemi Optocoupler; Optocoupler Case Style Onsemi MOC3043SR2-M

Description
OPTOCOUPLER; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:30mA; Input Current Max:60mA RoHS Compliant: Yes
Description
OPTOCOUPLER; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:30mA; Input Current Max:60mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; Optocoupler Case Style Onsemi - 05C2900 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Optocoupler Case Style Onsemi
05C2900
Optocoupler; Optocoupler Case Style Onsemi 05C2900
OPTOCOUPLER; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:30mA; Input Current Max:60mA RoHS Compliant: Yes

OPTOCOUPLER; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:30mA; Input Current Max:60mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2900
Product Name Optocoupler; Optocoupler Case Style Onsemi
Input 30mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8237AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2537288 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details