Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225794-MOC3041VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: IEC/EN/DIN, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.25V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 400μA (Typ)
Family Name: MOC3041M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-DIP
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3042-V; EL3043-V; EL3041-V;
Introduction Date: August 06, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225794-MOC3041VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3041VM |
| Package Type | DIP; 6-DIP (0.300", 7.62mm) |