Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789063-MOC3033SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.25V
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 400μA (Typ)
Family Name: MOC3033SM
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 6-SMD
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3032S1(TB); EL3031S(TB); EL3032S(TB); EL3032S(TA);
Introduction Date: August 06, 2001
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789063-MOC3033SM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3033SM |
| Package Type | 6-SMD, Gull Wing |