Manufacturer: ON Semiconductor
Win Source Part Number: 1225787-MOC3032TM
Packaging: Tube
Mounting Style: Through Hole
Approvals: UL
Output Type: Triac
Voltage - Off State: 250V
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 400μA
Zero Crossing Circuit: Yes
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-DIP (0.400", 10.16mm)
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.25V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225787-MOC3032TM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3032TM |
| Package Type | DIP; 6-DIP (0.400", 10.16mm) |