Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078650-MOC3023SM
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.15V
Voltage - Off State: 400V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Family Name: MOC3023M
Zero Crossing Circuit: No
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): VO4254M-X007; VO4254D-X007; VO4254H-X007; IL440-5X009;
Introduction Date: October 31, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1078650-MOC3023SM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3023SM |
| Package Type | 6-SMD |