onsemi Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi MOC3022SR2-M

Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi - 05C2851 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi
05C2851
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi 05C2851
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2851
Product Name Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details