Manufacturer: ON Semiconductor
Win Source Part Number: 927648-MOC3022FR2M
Features: Optoisolator Triac Output 7500Vpk 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MOC302
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 927648-MOC3022FR2M |
| Product Name | Optoisolators - Triac, SCR Output - MOC3022FR2M |
| Package Type | 6-SMD |