OPTOCOUPLER, TRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Forward Voltage:1.15V RoHS Compliant: Yes
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58K1956 | 97K5334 |
| Product Name | Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Onsemi | Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 Kv, 400 V, Dip, 6 Rohs Compliant Onsemi |
| Mounting Option | DIP |