Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 61AC0700 |
| Product Name | Optocoupler Case Style Onsemi |
| Mounting Option | DIP |