Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789060-MOC3021SR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: IEC/EN/DIN, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.15V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Family Name: MOC3021M
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 6-SMD
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): IL440-4X017; MOC3021XSMT&R; MOC3021XSM; VO3023-X017T;
Introduction Date: October 31, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789060-MOC3021SR2VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3021SR2VM |
| Package Type | 6-SMD, Gull Wing |