Manufacturer: ON Semiconductor
Win Source Part Number: 1225769-MOC3020SR2VM
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: IEC/EN/DIN, UL
Output Type: Triac
Voltage - Off State: 400V
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 100μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD, Gull Wing
Current - LED Trigger (Ift) (Maximum): 30mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.15V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225769-MOC3020SR2VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3020SR2VM |
| Package Type | 6-SMD, Gull Wing |