Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789057-MOC3011TM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.400", 10.16mm)
Approvals: UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.15V
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 100μA (Typ)
Family Name: MOC3011TM
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 6-DIP
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3011G; H11J2G; H11J4G; H11J1G;
Introduction Date: October 31, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789057-MOC3011TM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3011TM |
| Package Type | DIP; 6-DIP (0.400", 10.16mm) |