Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225761-MOC3011SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.15V
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Family Name: MOC3011M
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3009SMT&R; MOC3010SM; H11J4SM;
Introduction Date: October 31, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225761-MOC3011SM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3011SM |
| Package Type | 6-SMD, Gull Wing |