Manufacturer: ON Semiconductor
Win Source Part Number: 805895-MOC3011
Packaging: Tube
Mounting Style: Through Hole
Output Type: Triac
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Part Status: Obsolete (End Of Life)
Current - Hold (Ih): 100μA
Zero Crossing Circuit: No
Supplier Device Package: 6-DIP
Manufacturer Package: 6-DIP
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 805895-MOC3011 |
| Product Name | Optoisolators - Triac, SCR Output - MOC3011 |
| Package Type | DIP; 6-DIP |