onsemi Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi MOC3010V-M

Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:60mA RoHS Compliant: Yes
Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:60mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Phototriac O/p, 5.3kV, DIP-6 is designed for interfacing electronic controls with power triacs, suitable for controlling resistive and inductive loads in applications such as industrial controls, solenoid/valve controls, and motor control. It features a peak blocking voltage of 250V and operates in a non-zero crossing mode. The device has an isolation voltage rating of 5.3kV, ensuring safe electrical insulation. It is compliant with safety standards including UL1577 and DIN EN/IEC 60747-5-5. The optocoupler is RoHS compliant and has an input current specification of 60mA. Its compact DIP-6 package makes it suitable for various circuit designs.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Phototriac O/p, 5.3kV, DIP-6 is designed for interfacing electronic controls with power triacs, suitable for controlling resistive and inductive loads in applications such as industrial controls, solenoid/valve controls, and motor control. It features a peak blocking voltage of 250V and operates in a non-zero crossing mode. The device has an isolation voltage rating of 5.3kV, ensuring safe electrical insulation. It is compliant with safety standards including UL1577 and DIN EN/IEC 60747-5-5. The optocoupler is RoHS compliant and has an input current specification of 60mA. Its compact DIP-6 package makes it suitable for various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi - 05C2821 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi
05C2821
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi 05C2821
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2821
Product Name Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi
Input 60mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-SI8232BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details