Manufacturer: ON Semiconductor
Win Source Part Number: 1225753-MOC3009
Packaging: Tube
Mounting Style: Through Hole
Output Type: Triac
Voltage - Off State: 250V
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 100μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-DIP
Current - LED Trigger (Ift) (Maximum): 30mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225753-MOC3009 |
| Product Name | Optoisolators - Triac, SCR Output - MOC3009 |
| Package Type | DIP; 6-DIP |