onsemi Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi MOC256R2-M

Description
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi - 66W0829 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi
66W0829
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi 66W0829
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi - 05C2814 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi
05C2814
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi 05C2814
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 66W0829 05C2814
Product Name Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi
Mounting Option SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537305 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details