The MOC223-M is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon photodarlington detector, designed for high-density isolation applications. It is packaged in an industry-standard SOIC-8 with 0.050" lead spacing and supports dual wave, vapor phase, and IR reflow soldering. The device guarantees 2500 Vrms input-output isolation voltage and a minimum current transfer ratio of 500% at 1 mA forward current. It operates from -40°C to +100°C and is UL and VDE recognized.
OPTOISO 2.5KV DARL W/BASE 8SOIC Product overview: MOC223R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC223R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC223R1M |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |