The MOC217R1VM is a surface-mount phototransistor optocoupler in an 8-pin small outline (SOIC-8) package, featuring 2500 Vac(rms) input-output isolation and a current transfer ratio of 100% minimum at 1.0 mA input current and 5.0 V collector-emitter voltage. It includes VDE certification for enhanced safety compliance and is supplied in tape and reel packaging (2500 units per reel). The device supports reflow soldering and operates from -40°C to +100°C ambient temperature.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC217R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC217R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC217R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |