The MOC217-M is a surface-mount phototransistor optocoupler consisting of a gallium arsenide infrared LED optically coupled to a silicon phototransistor in an SOIC-8 package with a 0.050" lead spacing. It provides 2500 Vac(rms) input-output isolation and supports a continuous collector current of 150 mA with a collector-emitter voltage rating of 30 V. The device has a current transfer ratio of 100% minimum at I_F = 1.0 mA and V_CE = 5.0 V. It operates from -40°C to +100°C and is certified by UL (File #E90700) and VDE (File #13616) with option 'V'.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC217R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC217R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC217R1M |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |