The MOC216-M is a surface-mount phototransistor optocoupler with a gallium arsenide infrared LED coupled to a silicon phototransistor in an SOIC-8 package with 0.050" lead spacing. It provides 2500 Vac (rms) input-output isolation, a collector-emitter voltage rating of 30 V, and a continuous collector current of 150 mA. The current transfer ratio is 50% minimum at I_F = 1.0 mA and V_CE = 5.0 V. It is certified by UL (File #E90700) and VDE (File #13616) with the V option. Operating temperature ranges from -40°C to +100°C. It supports dual wave, vapor phase, and IR reflow soldering and is intended for low-power logic interfacing, signal isolation, and applications in telecommunications and portable electronics.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC216R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC216R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC216R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 150 milliamps |