The MOC216-M is a surface-mount phototransistor optocoupler consisting of a gallium arsenide infrared LED optically coupled to a silicon phototransistor, housed in a standard SOIC-8 package with 0.050" lead spacing. It provides 2500 Vac(rms) input-output isolation, supports ambient operating temperatures from -40°C to +100°C, and features a current transfer ratio (CTR) of 50% minimum at I_F = 1.0 mA and V_CE = 5.0 V. The device meets UL and VDE safety certifications, is compatible with reflow soldering, and has a collector-emitter voltage rating of 30 V and continuous collector current of 150 mA. The MOC216R1M includes a reel packing option (R1) and retains the same electrical and physical specifications as the base MOC216-M series.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC216R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC216R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC216R1M |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |